ASTM International - ASTM B247-00

Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 13
ICS Code (Aluminium products): 77.150.10
scope:

1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Tables 2, 3, and 4 and in Section 10 for heat-treatable alloy forgings supplied in the F and 01 tempers. The maximum thicknesses for forgings within the scope of this specification are as indicated in those tables.

Note 1-Throughout this specification use of the term alloy in the general sense includes aluminum as well as aluminum alloy. Note 2-For forging stock supplied as rolled or cold-finished bar or rod see Specification B211. For forging stock supplied as extruded bar or rod see Specification B221.

1.2 Alloy and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System alloy designations are those of Table 1 preceded by A9, for example, A91100 for aluminum 1100 in accordance with Practice E527.

1.3 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2.

1.4 A complete metric standard to Specification B247 has been developed-Specification B247M; therefore, no metric equivalents are presented in this specification.

Document History

October 1, 2025
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification2 covers die forgings, hand forgings, and rolled ring forgings in the alloys (Note 1) and tempers as shown in Table 2, Table 3, and Table 5. The maximum thicknesses for forgings...
May 1, 2020
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification2 covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3, and Table 4 in Section 10 for heat-treatable alloy forgings...
October 1, 2015
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification2 covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 in Section 10 for heat-treatable alloy forgings...
September 1, 2009
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4in Section 10 for heat-treatable alloy forgings...
October 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4in Section 10 for heat-treatable alloy forgings...
May 10, 2002
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Table 2, Table 3 and Table 4 in Section 10 for heat-treatable alloy forgings...
ASTM B247-00
May 10, 2000
Standard Specification for Aluminum and Aluminum-Alloy Die Forgings, Hand Forgings, and Rolled Ring Forgings
1.1 This specification covers aluminum-alloy (Note 1) die forgings, hand forgings, and rolled ring forgings as shown in Tables 2, 3, and 4 and in Section 10 for heat-treatable alloy forgings supplied...
Advertisement