ASTM International - ASTM C841-99

Standard Specification for Installation of Interior Lathing and Furring

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1999
Status: inactive
Page Count: 10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers the minimum requirements for interior lathing and furring for full thick gypsum plastering. Other materials may be used provided that their physical characteristics and durability under conditions of usage are at least equal in performance to those described.

Note 1-To secure desirable results, this specification should be coordinated with the provisions of Specification C 842.

1.2 The values stated in inch-pound units are to be regarded as the standard. The metric values shown in parentheses are provided for information purposes only.

1.3 For specific degree of fire resistance and the specific degree of sound control requirements see Annex A1.2 and A1.3.

1.4 General information regarding matters of a contractual nature concerning lathing and furring is contained in Annex A1. Technical information relating to lathing and furring materials is provided in Annex A2. Erection data for door frames installed in lath and plaster hollow partitions using prefabricated steel studs or channel studs is provided in Annex A3.

Document History

March 1, 2023
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied in accordance with Specification C842....
October 1, 2018
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied in accordance with Specification C842....
October 1, 2013
Standard Specification for Installation of Interior Lathing and Furring
This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied. Other materials are not prohibited from...
May 1, 2008
Standard Specification for Installation of Interior Lathing and Furring
This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied. Other materials are not prohibited from...
June 10, 2003
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied in accordance with Specification C 842....
ASTM C841-99
October 10, 1999
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for interior lathing and furring for full thick gypsum plastering. Other materials may be used provided that their physical characteristics and...
Advertisement