ASTM International - ASTM C841-03(2013)

Standard Specification for Installation of Interior Lathing and Furring

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied in accordance with Specification C842. Other materials are not prohibited from being used provided that their physical characteristics and durability under conditions of usage are at least equal in performance to those described.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 Details of construction for a specific assembly to achieve the required fire resistance shall be obtained from reports of fire-resistance tests, engineering evaluations, or listings from recognized fire testing laboratories.

1.4 Where a specific degree of sound control is required for plastered assemblies and constructions, details of construction shall be obtained from reports of sound tests of assemblies that have met the requirements of Test Method E492.

abstract:

This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied. Other materials are not prohibited from... View More

Document History

March 1, 2023
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied in accordance with Specification C842....
October 1, 2018
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied in accordance with Specification C842....
ASTM C841-03(2013)
October 1, 2013
Standard Specification for Installation of Interior Lathing and Furring
This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied. Other materials are not prohibited from...
May 1, 2008
Standard Specification for Installation of Interior Lathing and Furring
This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied. Other materials are not prohibited from...
June 10, 2003
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for, and the methods of application of, interior lathing and furring to receive gypsum plaster applied in accordance with Specification C 842....
October 10, 1999
Standard Specification for Installation of Interior Lathing and Furring
1.1 This specification covers the minimum requirements for interior lathing and furring for full thick gypsum plastering. Other materials may be used provided that their physical characteristics and...
Advertisement