ASTM International - ASTM D3018-03

Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 2
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the conditions for Class A fire test, behavior on heating and wind testing of Type I shingles.

1.2 Shingles meeting this specification are intended to be applied with a headlap of not less than 51mm (2 in.).

1.3 The values stated in acceptable metric units are to be regarded as the standard. The values given in parentheses are provided for information purposes only.

abstract:

This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist... View More

Document History

January 1, 2009
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
ASTM D3018-03
January 10, 2003
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist of...
November 10, 2000
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the conditions for Class A fire test, behavior on heating and wind testing of Type I shingles. 1.2 Shingles meeting...
Advertisement