ASTM International - ASTM D3018-03(2009)
Standard Specification for Class A Asphalt Shingles Surfaced with Mineral Granules
| Organization: | ASTM International |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
1.1 This specification covers granule-surfaced asphalt roofing shingles that meet the conditions for Class A fire test, behavior on heating, and wind testing of Type I shingles.
1.2 Shingles meeting this specification are intended to be applied with a headlap of not less than 51 mm (2 in.).
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers mineral granule-surfaced asphalt roofing shingles. Covered here are the self-sealing (Type I) and non-self-sealing (Type II) types of shingles. The shingles shall consist... View More
Document History