ASTM International - ASTM D329-02
Standard Specification for Acetone
| Organization: | ASTM International |
| Publication Date: | 10 December 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Aldehydes and ketones): | 71.080.80 |
scope:
1.1 This specification covers acetone (99.5 % grade).
1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E 29.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in 1.4 and 4.1.
1.4 This specification specifies the use of a U.S. Occupational Safety and Health Administration (OSHA)-designated hazardous chemical, acetone. For hazard information and guidance see the supplier's Material Safety Data Sheet.
Document History