ASTM International - ASTM D329-99

Standard Specification for Acetone

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 2
ICS Code (Aldehydes and ketones): 71.080.80
scope:

1.1 This specification covers acetone (99.5% grade).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in 1.3 and Note 4.

1.3 This specification specifies the use of a U.S. Occupational Safety and Health Administration (OSHA)-designated hazardous chemical, acetone. For hazard information and guidance see the supplier's Material Safety Data Sheet.

Document History

July 1, 2021
Standard Specification for Acetone
1.1 This specification covers acetone (99.5 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed...
June 1, 2013
Standard Specification for Acetone
1.1 This specification covers acetone (99.5 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed...
June 1, 2007
Standard Specification for Acetone
1.1 This specification covers acetone (99.5 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value...
June 1, 2007
Standard Specification for Acetone
1.1 This specification covers acetone (99.5 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed...
December 10, 2002
Standard Specification for Acetone
1.1 This specification covers acetone (99.5 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value...
ASTM D329-99
December 10, 1999
Standard Specification for Acetone
1.1 This specification covers acetone (99.5% grade). 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user...
Advertisement