ASTM International - ASTM D926-02
Standard Test Method for Rubber Property—Plasticity and Recovery (Parallel Plate Method)
| Organization: | ASTM International |
| Publication Date: | 10 December 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rubber): | 83.060 |
scope:
1.1 This test method describes the determination of plasticity and recovery of unvulcanized rubber by means of the parallel plate plastometer. Uncompounded, compounded, and reclaim rubber may be tested.
Note 1- ISO 2007 and D 3194 use a principle similar to this test method although the apparatus, test conditions, and procedure are different.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History