ASTM International - ASTM D926-04
Standard Test Method for Rubber Property—Plasticity and Recovery (Parallel Plate Method)
| Organization: | ASTM International |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rubber): | 83.060 |
significance And Use:
The plasticity number and the recovery of the test specimen are related to the flow properties and the elastic properties, respectively, and may be useful in predicting processing characteristics,... View More
scope:
1.1 This test method covers the determination of plasticity and recovery of unvulcanized rubber by means of the parallel plate plastometer. Uncompounded, compounded, and reclaim rubber may be tested.
Note 1-ISO 2007 and D 3194 use a principle similar to this test method although the apparatus, test conditions, and procedure are different.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History