ASTM International - ASTM F2203-02e1
Standard Test Method for Linear Measurement Using Precision Steel Rule
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 October 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
scope:
1.1 This test method covers the measurement of linear dimension of flexible packages and packaging materials. It is recommended for use with an allowable tolerance range of 3 mm (1/8 in.) or greater based on gage repeatability and reproducibility presented in the Precision and Bias section.
Document History
October 1, 2022
Standard Test Method for Linear Measurement Using Precision Steel Rule
1.1 This test method covers the measurement of linear dimension of flexible packages and packaging materials. It is recommended for use with an allowable tolerance range of 3?mm (1/8 in.) or greater...
September 1, 2018
Standard Test Method for Linear Measurement Using Precision Steel Rule
1.1 This test method covers the measurement of linear dimension of flexible packages and packaging materials. It is recommended for use with an allowable tolerance range of 3 mm (1/8 in.) or greater...
May 1, 2013
Standard Test Method for Linear Measurement Using Precision Steel Rule
1.1 This test method covers the measurement of linear dimension of flexible packages and packaging materials. It is recommended for use with an allowable tolerance range of 3 mm (1/8 in.) or greater...
November 1, 2012
Standard Test Method for Linear Measurement Using Precision Steel Rule
4.1 This test method provides a means for measuring linear dimensions. Accurate measurement of dimensions can be critical to meeting specifications and characterizing process performance.
4.2 This...
April 1, 2007
Standard Test Method for Linear Measurement Using Precision Steel Rule
This test method provides a means for measuring linear dimensions. Accurate measurement of dimensions can be critical to meeting specifications and characterizing process performance.
This test...
ASTM F2203-02e1
October 10, 2002
Standard Test Method for Linear Measurement Using Precision Steel Rule
1.1 This test method covers the measurement of linear dimension of flexible packages and packaging materials. It is recommended for use with an allowable tolerance range of 3 mm (1/8 in.) or greater...
October 10, 2002
Standard Test Method for Linear Measurement Using Precision Steel Rule
1.1 This test method covers the measurement of linear dimension of flexible packages and packaging materials. It is recommended for use with an allowable tolerance range of 3 mm (1/8 in.) or greater...