ASTM International - ASTM F2203-02(2007)
Standard Test Method for Linear Measurement Using Precision Steel Rule
| Organization: | ASTM International |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Linear and angular measurements in general): | 17.040.01 |
significance And Use:
This test method provides a means for measuring linear dimensions. Accurate measurement of dimensions can be critical to meeting specifications and characterizing process performance.
This... View More
scope:
1.1 This test method covers the measurement of linear dimension of flexible packages and packaging materials. It is recommended for use with an allowable tolerance range of 3 mm (1/8 in.) or greater based on gage repeatability and reproducibility presented in the Precision and Bias section.
Document History