ASTM International - ASTM D2136-02

Standard Test Method for Coated Fabrics—Low-Temperature Bend Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2002
Status: inactive
Page Count: 3
ICS Code (Coated fabrics): 59.080.40
scope:

1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby material flexibility at a specified low temperature can be determined. Failure is indicative of unacceptability of the coated fabric for use at that temperature.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statement see 8.1.

Document History

May 1, 2019
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
May 1, 2019
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
December 1, 2012
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
May 1, 2007
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
December 10, 2002
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
ASTM D2136-02
December 10, 2002
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
November 10, 1998
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
Advertisement