ASTM International - ASTM D2136-02(2007)
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
| Organization: | ASTM International |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Coated fabrics): | 59.080.40 |
significance And Use:
This test method evaluates the ability of coated fabrics to withstand a prescribed bend at an established low temperature. Fabrics coated with polymeric materials are used in many applications... View More
scope:
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby material flexibility at a specified low temperature can be determined. Failure is indicative of unacceptability of the coated fabric for use at that temperature.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only./p>
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statement see 8.1.
Document History