ASTM International - ASTM C927-80(1999)

Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1999
Status: inactive
Page Count: 3
ICS Code (Materials and articles in contact with foodstuffs): 67.250
ICS Code (Cookware, cutlery and flatware): 97.040.60
scope:

1.1 This test method covers the determination of lead and cadmium extracted by acetic acid from the lip and rim area of glassware used for drinking and which is exteriorly decorated with ceramic glass enamels. The procedure of extraction may be expected to accelerate the release of lead and cadmium from the decorated area and to serve, therefore, as a severe test that is unlikely to be matched under the actual conditions of usage of such glassware. This test method is specific for lead and cadmium.

Note 1-For additional information see Test Method C738.

1.2 The values stated in acceptable metric units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2019
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels
1.1 This test method covers the determination of lead and cadmium extracted by acetic acid from the lip and rim area of glassware used for drinking and which is exteriorly decorated with ceramic...
May 1, 2014
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels
1.1 This test method covers the determination of lead and cadmium extracted by acetic acid from the lip and rim area of glassware used for drinking and which is exteriorly decorated with ceramic...
May 1, 2009
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels
1.1 This test method covers the determination of lead and cadmium extracted by acetic acid from the lip and rim area of glassware used for drinking and which is exteriorly decorated with ceramic...
October 1, 2004
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels
1.1 This test method covers the determination of lead and cadmium extracted by acetic acid from the lip and rim area of glassware used for drinking and which is exteriorly decorated with ceramic...
ASTM C927-80(1999)
May 10, 1999
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels
1.1 This test method covers the determination of lead and cadmium extracted by acetic acid from the lip and rim area of glassware used for drinking and which is exteriorly decorated with ceramic...
Advertisement