ASTM International - ASTM C927-80(2014)
Standard Test Method for Lead and Cadmium Extracted from the Lip and Rim Area of Glass Tumblers Externally Decorated with Ceramic Glass Enamels
| Organization: | ASTM International |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
| ICS Code (Cookware, cutlery and flatware): | 97.040.60 |
significance And Use:
5.1 The heavy metals, lead and cadmium, are known to cause serious health effects in man if consumed in excess. It is, therefore, important to measure the amount that may be extracted from an area... View More
scope:
1.1 This test method covers the determination of lead and cadmium extracted by acetic acid from the lip and rim area of glassware used for drinking and which is exteriorly decorated with ceramic glass enamels. The procedure of extraction may be expected to accelerate the release of lead and cadmium from the decorated area and to serve, therefore, as a severe test that is unlikely to be matched under the actual conditions of usage of such glassware. This test method is specific for lead and cadmium.
Note 1-For additional information see Test Method C738.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History