ASTM International - ASTM E1090-96(2002)
Standard Test Method for Dicumyl Peroxide and Dicumyl Peroxide Decomposition Products in Resins
| Organization: | ASTM International |
| Publication Date: | 10 October 2002 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Thermosetting materials): | 83.080.10 |
significance And Use:
Knowledge of the peroxide content of uncured PE and EVA samples is required to regulate the degree of crosslinking in the cured product. As end use applications of the cured product can be... View More
scope:
1.1 This test method is applicable to the determination of dicumyl peroxide and the decomposition products dimethylbenzyl alcohol and acetophenone in cured and uncured polyethylene (PE) and ethylene vinyl acetate (EVA) resins. These uncured polymers normally contain from 1 to 2 % dicumyl peroxide, whereas the residual peroxide level in the cured polymers is usually less than 0.1 %.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.
1.3 Review the current Material Safety Data Sheets (MSDS) for detailed infomration concerning toxicity, first aid procedures, and safety precautions.
Document History