ASTM International - ASTM E1090-96

Standard Test Method for Dicumyl Peroxide and Dicumyl Peroxide Decomposition Products in Resins

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 5
scope:

1.1 This test method is applicable to the determination of dicumyl peroxide and the decomposition products dimethylbenzyl alcohol and acetophenone in cured and uncured polyethylene (PE) and ethylene vinyl acetate (EVA) resins. These uncured polymers normally contain from 1 to 2 % dicumyl peroxide, whereas the residual peroxide level in the cured polymers is usually less than 0.1 %.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 7.

1.3 Review the current Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.

Document History

April 1, 2008
Standard Test Method for Dicumyl Peroxide and Dicumyl Peroxide Decomposition Products in Resins (Withdrawn 2017)
1.1 This test method covers and is applicable to the determination of dicumyl peroxide and the decomposition products dimethylbenzyl alcohol and acetophenone in cured and uncured polyethylene (PE)...
October 10, 2002
Standard Test Method for Dicumyl Peroxide and Dicumyl Peroxide Decomposition Products in Resins
1.1 This test method is applicable to the determination of dicumyl peroxide and the decomposition products dimethylbenzyl alcohol and acetophenone in cured and uncured polyethylene (PE) and ethylene...
ASTM E1090-96
January 1, 1996
Standard Test Method for Dicumyl Peroxide and Dicumyl Peroxide Decomposition Products in Resins
1.1 This test method is applicable to the determination of dicumyl peroxide and the decomposition products dimethylbenzyl alcohol and acetophenone in cured and uncured polyethylene (PE) and ethylene...
Advertisement