ASTM International - ASTM C954-00
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs From 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
| Organization: | ASTM International |
| Publication Date: | 10 May 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in thickness.
1.2 This specification also covers physical properties and test methods for determining performance requirements.
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 The following safety hazards caveat pertains only to the test methods described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History