ASTM International - ASTM C954-11

Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2011
Status: inactive
Page Count: 4
ICS Code (Bolts, screws, studs): 21.060.10
scope:

1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in thickness.

1.2 This specification also covers physical properties and test methods for determining performance requirements.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 The following safety hazards caveat pertains only to the test methods described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the minimum requirements, physical properties, and test methods for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members.... View More

Document History

June 1, 2022
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
April 1, 2018
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
June 1, 2015
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
ASTM C954-11
December 1, 2011
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
May 1, 2010
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
August 1, 2007
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
October 1, 2004
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs from 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
May 10, 2000
Standard Specification for Steel Drill Screws for the Application of Gypsum Panel Products or Metal Plaster Bases to Steel Studs From 0.033 in. (0.84 mm) to 0.112 in. (2.84 mm) in Thickness
1.1 This specification covers minimum requirements for steel drill screws for use in fastening gypsum panel products or metal plaster bases to steel members from 0.033 in. (0.84 mm) to 0.112 in....
Advertisement