ASTM International - ASTM A250/A250M-95(2001)

Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 4
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickness, electric-resistance-welded, carbon-molybdenum and chromium-molybdenum alloy-steel, boiler and superheater tubes.

1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2 to 5 in. [12.7 to 127 mm] in outside diameter and 0.035 to 0.320 in. [0.9 to 8.1 mm], inclusive, in minimum wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.

1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in inside diameter or 0.015 in. [0.4 mm] in thickness.

1.4 An optional supplementary requirement is provided and, when desired, shall be so stated in the order.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Document History

October 1, 2014
Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes (Withdrawn 2017)
1.1 This specification2 covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickness, electric-resistance-welded, carbon-molybdenum and chromium-molybdenum...
October 1, 2009
Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickness, electric-resistance-welded, carbon-molybdenum and chromium-molybdenum...
March 1, 2005
Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickness, electric-resistance-welded, carbon-molybdenum and chromium-molybdenum...
March 1, 2004
Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickness, electric-resistance-welded, carbon-molybdenum and chromium-molybdenum...
ASTM A250/A250M-95(2001)
January 1, 2001
Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickness, electric-resistance-welded, carbon-molybdenum and chromium-molybdenum...
January 1, 2001
Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes
1.1 This specification covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickness, electric-resistance-welded, carbon-molybdenum and chromium-molybdenum...
Advertisement