ASTM International - ASTM A250/A250M-04
Standard Specification for Electric-Resistance-Welded Ferritic Alloy-Steel Boiler and Superheater Tubes
| Organization: | ASTM International |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers several grades, designated T1, T1a, T1b, T2, T11, T12 and T22, of minimum-wall-thickne
1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2 to 5 in. [12.7 to 127 mm] in outside diameter and 0.035 to 0.320 in. [0.9 to 8.1 mm], inclusive, in minimum wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.
1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. [3.2 mm] in inside diameter or 0.015 in. [0.4 mm] in thickness.
1.4 An optional supplementary requirement is provided for non-destructive examination for certain ASME applications.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.
Document History