ASTM International - ASTM A265-94a(1999)

Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1999
Status: inactive
Page Count: 5
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material is generally intended for pressure vessel use.

1.2 The values stated in inch-pound units are to be regarded as the standard. SI units are provided for information only.

Document History

February 1, 2026
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material...
March 1, 2019
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
1.1 This specification2 covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material...
November 1, 2012
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
This specification covers the standard for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy....
May 1, 2009
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
This specification covers the standard for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy....
February 10, 2003
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
This specification covers the standard for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy....
ASTM A265-94a(1999)
September 10, 1999
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material...
Advertisement