ASTM International - ASTM A265-09

Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 6
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material is generally intended for pressure vessel use but may be used in other structural applications where corrosion resistance of the alloy is of prime importance.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the standard for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base... View More

Document History

February 1, 2026
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material...
March 1, 2019
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
1.1 This specification2 covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material...
November 1, 2012
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
This specification covers the standard for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy....
ASTM A265-09
May 1, 2009
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
This specification covers the standard for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy....
February 10, 2003
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
This specification covers the standard for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy....
September 10, 1999
Standard Specification for Nickel and Nickel-Base Alloy-Clad Steel Plate
1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of nickel or nickel-base alloy. The material...
Advertisement