ASTM International - ASTM C1076-97
Standard Specification for Nuclear Grade Hafnium Oxide Pellets
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 May 1997 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
| ICS Code (Oxides): | 71.060.20 |
scope:
1.1 This specification applies to pellets of stabilized cubic hafnium oxide used in nuclear reactors.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
Document History
July 1, 2022
Standard Specification for Nuclear Grade Hafnium Oxide Pellets
1.1 This specification applies to pellets of stabilized cubic hafnium oxide used in nuclear reactors.
1.2 The values stated in SI units are to be regarded as the standard. The values given in...
January 1, 2015
Standard Specification for Nuclear Grade Hafnium Oxide Pellets
This specification covers the properties and requirements for pellets of stabilized cubic hafnium oxide used in nuclear reactors. Hafnium oxide should consist of a stabilizing agent, the recommended...
July 1, 2009
Standard Specification for Nuclear Grade Hafnium Oxide Pellets
This specification covers the properties and requirements for pellets of stabilized cubic hafnium oxide used in nuclear reactors. Hafnium oxide should consist of a stabilizing agent, the recommended...
May 10, 1997
Standard Specification for Nuclear Grade Hafnium Oxide Pellets
This specification covers the properties and requirements for pellets of stabilized cubic hafnium oxide used in nuclear reactors. Hafnium oxide should consist of a stabilizing agent, the recommended...
ASTM C1076-97
May 10, 1997
Standard Specification for Nuclear Grade Hafnium Oxide Pellets
1.1 This specification applies to pellets of stabilized cubic hafnium oxide used in nuclear reactors.
1.2 The values stated in SI units are to be regarded as the standard. The values given in...