ASTM International - ASTM C1076-09(2015)
Standard Specification for Nuclear Grade Hafnium Oxide Pellets
| Organization: | ASTM International |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
| ICS Code (Oxides): | 71.060.20 |
scope:
1.1 This specification applies to pellets of stabilized cubic hafnium oxide used in nuclear reactors.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers the properties and requirements for pellets of stabilized cubic hafnium oxide used in nuclear reactors. Hafnium oxide should consist of a stabilizing agent, the... View More
Document History