ASTM International - ASTM A283/A283M-00

Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 2
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application.

1.2 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not equivalents, therefore each system must be used independent of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

March 1, 2024
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
June 1, 2018
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
November 15, 2013
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
November 1, 2012
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
August 1, 2012
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
September 1, 2007
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for...
April 10, 2003
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for...
ASTM A283/A283M-00
March 10, 2000
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, it is presupposed that a welding...
Advertisement