ASTM International - ASTM A283/A283M-12

Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 2
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application.

1.2 When the steel is to be welded, a welding procedure suitable for the grade of steel and intended use or service is to be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exactly equivalents; therefore, each system is to be used independently of the other, without combining values in any way.

1.4 For plate produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A6/A6M apply.

1.5 This specification contains notes or footnotes, or both, that provide explanatory material. Such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

abstract:

This specification covers four grades of carbon steel plates of structural quality for general application. Steel samples shall be melt processed by either open-hearth, basic-oxygen, or electric... View More

Document History

March 1, 2024
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
June 1, 2018
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
November 15, 2013
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
November 1, 2012
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
ASTM A283/A283M-12
August 1, 2012
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification2 covers two grades (C and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for the...
September 1, 2007
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for...
April 10, 2003
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, a welding procedure suitable for...
March 10, 2000
Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates
1.1 This specification covers four grades (A, B, C, and D) of carbon steel plates of structural quality for general application. 1.2 When the steel is to be welded, it is presupposed that a welding...
Advertisement