ASTM International - ASTM D2780-92(2002)e1
Standard Test Method for Solubility of Fixed Gases in Liquids
| Organization: | ASTM International |
| Publication Date: | 15 October 1992 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Natural gas): | 75.060 |
scope:
1.1 This test method covers the determination of the solubility of fixed gases in liquids. It is suitable for gases and liquids that do not react with each other and are compatible with borosilicate glass, mercury, stainless steel, PTFE (polytetrafluoroethy
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements see 6.1, 6.2, 8.3, 8.4.2, and 9.3.
1.3 The values in SI units are to be regarded as the standard. The values in parentheses are for information only.
Document History