ASTM International - ASTM D2780-92(1997)

Standard Test Method for Solubility of Fixed Gases in Liquids

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 6
scope:

1.1 This test method covers the determination of the solubility of fixed gases in liquids. It is suitable for gases and liquids that do not react with each other and are compatible with borosilicate glass, mercury, stainless steel, PTFE (polytetrafluoroethylene), and FPM (vinylidene fluoridehexafluoro propylene copolymer) under the conditions of the test. This test method also covers the determination of the concentration of fixed gases in solutions which are not saturated with the gas.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements see Notes 3, 4, 5, 7, and 12.

1.3 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

Document History

May 1, 2007
Standard Test Method for Solubility of Fixed Gases in Liquids (Withdrawn 2010)
1.1 This test method covers the determination of the solubility of fixed gases in liquids. It is suitable for gases and liquids that do not react with each other and are compatible with borosilicate...
ASTM D2780-92(1997)
January 1, 1997
Standard Test Method for Solubility of Fixed Gases in Liquids
1.1 This test method covers the determination of the solubility of fixed gases in liquids. It is suitable for gases and liquids that do not react with each other and are compatible with borosilicate...
October 15, 1992
Standard Test Method for Solubility of Fixed Gases in Liquids
1.1 This test method covers the determination of the solubility of fixed gases in liquids. It is suitable for gases and liquids that do not react with each other and are compatible with borosilicate...
Advertisement