ASTM International - ASTM D2962-97(2002)
Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 July 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature.
1.2 The values stated in inch-pound units are to be regarded as the standard.
Document History
October 1, 2023
Standard Practice for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This practice covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature.
1.2 The values stated in inch-pound units are to...
January 1, 2019
Standard Practice for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This practice covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature.
1.2 The values stated in inch-pound units are to...
October 1, 2010
Standard Practice for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This practice covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature.
1.2 The values stated in inch-pound units are to...
May 1, 2007
Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
Coal tar pitch is shipped or stored, or both, at various temperatures, consequently a means is required to correct volume to a specified temperature.
ASTM D2962-97(2002)
July 10, 1997
Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This test method covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature.
1.2 The values stated in inch-pound units are to...
January 1, 1997
Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This method covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature.
1.2 The values stated in inch-pound units are to be...