ASTM International - ASTM D2962-97(2007)

Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2007
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

Coal tar pitch is shipped or stored, or both, at various temperatures, consequently a means is required to correct volume to a specified temperature.

scope:

1.1 This test method covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature.

Document History

October 1, 2023
Standard Practice for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This practice covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature. 1.2 The values stated in inch-pound units are to...
January 1, 2019
Standard Practice for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This practice covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature. 1.2 The values stated in inch-pound units are to...
October 1, 2010
Standard Practice for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This practice covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature. 1.2 The values stated in inch-pound units are to...
ASTM D2962-97(2007)
May 1, 2007
Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
Coal tar pitch is shipped or stored, or both, at various temperatures, consequently a means is required to correct volume to a specified temperature.
July 10, 1997
Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This test method covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature. 1.2 The values stated in inch-pound units are to...
January 1, 1997
Standard Test Method for Calculating Volume-Temperature Correction For Coal-Tar Pitches
1.1 This method covers calculation of the amount of expansion or contraction of a volume of liquid coal-tar pitch due to a change of temperature. 1.2 The values stated in inch-pound units are to be...
Advertisement