ASTM International - ASTM C1146-96

Standard Guide for Prefabricated Panel Insulation Systems for Ducts and Equipment Operating at Temperatures Above Ambient Air

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
scope:

1.1 This guide describes construction and installation of prefabricated panel insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, power plant ducts, steam generating units, precipitators, bag houses, fans, refinery storage tanks, process vessels, and coke drums.

1.2 The insulation described herein is limited to systems consisting of insulating units specially designed to fit the surfaces to be insulated, and engineered for the service requirements.

1.3 Each insulation unit is a prefabricated construction typically comprised of insulation, an outer lagging to which the insulation is attached, an inner metal mesh and foil lining, and means for securing multiple units together in an assembly.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note-When prefabricated panel systems are specified, Test Methods C167, C177, and C1061, and Terminology C168 should be considered.

Document History

November 1, 2018
Standard Guide for Prefabricated Panel and H-bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at...
November 1, 2013
Standard Guide for Prefabricated Panel and H–bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at...
June 1, 2009
Standard Guide for Prefabricated Panel and H-bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at...
April 10, 2003
Standard Guide for Prefabricated Panel Insulation Systems for Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes construction and installation of prefabricated panel insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications...
ASTM C1146-96
January 1, 1996
Standard Guide for Prefabricated Panel Insulation Systems for Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes construction and installation of prefabricated panel insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications...
Advertisement