ASTM International - ASTM C1146-09

Standard Guide for Prefabricated Panel and H-bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2009
Status: inactive
Page Count: 4
ICS Code (Thermal and sound insulating materials): 91.100.60
significance And Use:

The purpose of this guide is to ensure that a functional system will result when considering the use of prefabricated panel or H-bar insulation systems. Both systems require a varying degree of... View More

scope:

1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, air and gas ducts, steam generating units, air quality control systems, fans, storage tanks, process vessels, and coke drums

1.2 The insulation described herein is limited to systems consisting of insulating units specially designed to fit the surfaces to be insulated, and engineered for the service and environmental requirements. The insulation unit may also include special design features which facilitate the removal and replacement for maintenance and inspection.

1.3 When prefabricated panels are used, each insulation unit factory preassembled and typically comprised of the insulation, an outer lagging to which the insulation is attached, an inner retaining wire mesh, optional foil lining, and means for mechanically securing multiple units together in an assembly.

1.4 H-bar systems represent insulation units that are typically comprised of the insulation, outer lagging and a uniquely configured subgirt design which both supports the insulation and provides a means for mechanically securing multiple units together in an assembly. The design of the subgirt creates an "H" configuration which is fabricated from light gauge sheet metal. The subgirt components consist of: (1) a "J-bar" shape which frames the perimeter edges of the surface to be insulated, holds the insulation in place along the outer edge and provides a screen attachment point for the outer lagging; (2) the "H-bar" shape is placed at defined intervals. The web section of the "H-bar" supports the insulation while the exterior flange allows for the outer lagging to be attached with threaded fasteners.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-When prefabricated panel or H-Bar insulation systems are specified, Test Methods C 167, C 177 and C 1061, Material Specifications A 36/A 36M, A 463/A 463M, B 209, C 612, and Terminology C 168 should be considered.

Document History

November 1, 2018
Standard Guide for Prefabricated Panel and H-bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at...
November 1, 2013
Standard Guide for Prefabricated Panel and H–bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at...
ASTM C1146-09
June 1, 2009
Standard Guide for Prefabricated Panel and H-bar Insulation Systems for Vessels, Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at...
April 10, 2003
Standard Guide for Prefabricated Panel Insulation Systems for Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes construction and installation of prefabricated panel insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications...
January 1, 1996
Standard Guide for Prefabricated Panel Insulation Systems for Ducts and Equipment Operating at Temperatures Above Ambient Air
1.1 This guide describes construction and installation of prefabricated panel insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications...
Advertisement