ASTM International - ASTM C1211-98a
Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures
| Organization: | ASTM International |
| Publication Date: | 10 June 1998 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Other standards related to ceramics): | 81.060.99 |
scope:
1.1 This test method covers determination of the flexural strength of advanced ceramics at elevated temperatures. Four-point- 1/4 point and three-point loadings with prescribed spans are the standard. Rectangular specimens of prescribed cross-section are used with specified features in prescribed specimen-fixture combinations.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History