ASTM International - ASTM C1211-02(2008)

Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2008
Status: inactive
Page Count: 17
ICS Code (Other standards related to ceramics): 81.060.99
ICS Code (Advanced ceramics): 81.060.30
significance And Use:

This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose flexural... View More

scope:

1.1 This test method covers determination of the flexural strength of advanced ceramics at elevated temperatures. Four-point-¼ point and three-point loadings with prescribed spans are the standard. Rectangular specimens of prescribed cross-section are used with specified features in prescribed specimen-fixture combinations.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2023
Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose flexural...
January 1, 2018
Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose flexural...
August 1, 2013
Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures
4.1 This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose flexural...
ASTM C1211-02(2008)
January 1, 2008
Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures
This test method may be used for material development, quality control, characterization, and design data generation purposes. This test method is intended to be used with ceramics whose flexural...
December 10, 2002
Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures
1.1 This test method covers determination of the flexural strength of advanced ceramics at elevated temperatures. Four-point-1/4 point and three-point loadings with prescribed spans are the standard....
June 10, 1998
Standard Test Method for Flexural Strength of Advanced Ceramics at Elevated Temperatures
1.1 This test method covers determination of the flexural strength of advanced ceramics at elevated temperatures. Four-point- 1/4 point and three-point loadings with prescribed spans are the...
Advertisement