ASTM International - ASTM D4016-02

Standard Test Method for Viscosity of Chemical Grouts by Brookfield Viscometer (Laboratory Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2002
Status: inactive
Page Count: 3
ICS Code (Other construction materials): 91.100.99
significance And Use:

This test is intended for materials that will penetrate soil voids and rock fissures. Viscosity alone is not necessarily an exact index of grout penetrability.

Note 1-The quality of the... View More

scope:

1.1 This test method covers the determination of viscosity of catalysed chemical grouts with the Brookfield viscometer (laboratory method), over the range from 1.0 to 1000 cP (0.001 to 1 Pa·s).

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 15, 2014
Standard Test Method for Viscosity and Gel Time of Chemical Grouts by Rotational Viscometer (Laboratory Method) (Withdrawn 2023)
1.1 This test method covers the determination of viscosity of catalyzed chemical grouts with a rotational viscometer (laboratory method), over the range from 1.0 mPa·s to 1000 mPa·s (1.0 to 1000 cP)....
January 1, 2008
Standard Test Method for Viscosity of Chemical Grouts by Brookfield Viscometer (Laboratory Method)
1.1 This test method covers the determination of viscosity of catalysed chemical grouts with the Brookfield viscometer (laboratory method), over the range from 1.0 to 1000 cP (0.001 to 1 Pa·s). 1.2...
ASTM D4016-02
November 10, 2002
Standard Test Method for Viscosity of Chemical Grouts by Brookfield Viscometer (Laboratory Method)
This test is intended for materials that will penetrate soil voids and rock fissures. Viscosity alone is not necessarily an exact index of grout penetrability. Note 1—The quality of the result...
January 1, 1993
Standard Test Method for Viscosity of Chemical Grouts by Brookfield Viscometer (Laboratory Method)
1.1 This test method covers the determination of viscosity of catalysed chemical grouts with the Brookfield viscometer (laboratory method), over the range from 1.0 to 1000 cP (0.001 to 1 Pa[dot]s)....
Advertisement