ASTM International - ASTM D4016-93
Standard Test Method for Viscosity of Chemical Grouts by Brookfield Viscometer (Laboratory Method)
| Organization: | ASTM International |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other construction materials): | 91.100.99 |
scope:
1.1 This test method covers the determination of viscosity of catalysed chemical grouts with the Brookfield viscometer (laboratory method), over the range from 1.0 to 1000 cP (0.001 to 1 Pa[dot]s).
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History