ASTM International - ASTM A794-97(2002)

Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16% Maximum to 0.25% Maximum), Cold-Rolled

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2002
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25%, and the maximum of the specified manganese range is not over 0.90%. This material is ordered to chemical composition.

1.2 This specification is not applicable to the steels covered in Specifications A 366/A 366M, A 611, A 109, and A 109M.

Document History

October 1, 2006
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16 % Maximum to 0.25 % Maximum), Cold-Rolled
This specification covers standard requirements for cold-rolled commercial steel sheet coils and cut lengths. The cast or heat analysis of the steel shall conform to the chemical requirements for...
ASTM A794-97(2002)
November 10, 2002
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16% Maximum to 0.25% Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25%, and the maximum of...
January 1, 1997
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16% Maximum to 0.25% Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25%, and the maximum of...
Advertisement