ASTM International - ASTM A794-06
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16 % Maximum to 0.25 % Maximum), Cold-Rolled
| Organization: | ASTM International |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 %, and the maximum of the specified manganese range is not over 0.90 %. This material is ordered to chemical composition.
1.2 This specification is not applicable to the steels covered in Specifications A 109/A 109M and A 1008/A 1008M.
abstract:
This specification covers standard requirements for cold-rolled commercial steel sheet coils and cut lengths. The cast or heat analysis of the steel shall conform to the chemical requirements for... View More
Document History