ASTM International - ASTM C1325-99

Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cement Interior Substrate Sheets

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 4
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

1.1 This specification covers fiber-mat reinforced cement substrate sheets manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a substrate for decoration such as natural stone or tile in internal wet and dry areas.

Note 1-When used as an unfinished substrate, consult the manufacturer's written installation literature for proper application details.

1.2 This specification is not applicable to asbestos-cement flat sheets (Specification C220); non-asbestos fiber cement flat sheets for exterior applications such as claddings, facades, curtain walls, and soffits (Specification C1185); gypsum backing board and coreboard (Specification C442); water-resistant gypsum backing board (Specification C630); glass mat gypsum backing board (Specification C1178); particle boards (Definitions D1554); and discrete non-asbestos fiber cement interior substrate sheets (Specification C1288).

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

September 1, 2025
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
June 15, 2022
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
June 15, 2022
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
July 1, 2021
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
August 1, 2019
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
July 1, 2018
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
June 1, 2017
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
January 1, 2017
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
August 15, 2014
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
December 1, 2008
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
November 1, 2008
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
March 1, 2008
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
March 1, 2004
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cement Substrate Sheets
1.1 This specification covers non-asbestos fiber-mat reinforced cement substrate sheets manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
ASTM C1325-99
November 10, 1999
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cement Interior Substrate Sheets
1.1 This specification covers fiber-mat reinforced cement substrate sheets manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a substrate for...
Advertisement