ASTM International - ASTM C1325-04

Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cement Substrate Sheets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2004
Status: inactive
Page Count: 4
scope:

1.1 This specification covers non-asbestos fiber-mat reinforced cement substrate sheets manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a substrate for decoration such as natural stone or tile on walls, floors, or decks in wet and dry areas.

Note 1-When used as an unfinished substrate, consult the manufacturer's written installation literature for proper application details.

1.2 This specification is not applicable to asbestos-cement flat sheets (Specification C 220); non-asbestos fiber cement flat sheets for exterior applications such as claddings, facades, curtain walls, and soffits (Specification C 1186); gypsum backing board, coreboard, and shaftliner (Specification C 442); water-resistant gypsum backing board (Specification C 630); glass mat gypsum backing board (Specification C 1178); particle boards (Definitions D 1554); and discrete non-asbestos fiber cement interior substrate sheets (Specification C 1288).

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units which are provided for information only and are not considered standard.

Document History

September 1, 2025
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
June 15, 2022
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
June 15, 2022
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
July 1, 2021
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
August 1, 2019
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
July 1, 2018
Standard Specification for Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
June 1, 2017
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
January 1, 2017
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
August 15, 2014
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
December 1, 2008
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
November 1, 2008
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
March 1, 2008
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cementitious Backer Units
1.1 This specification covers non-asbestos fiber-mat reinforced cementitious backer units manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
ASTM C1325-04
March 1, 2004
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cement Substrate Sheets
1.1 This specification covers non-asbestos fiber-mat reinforced cement substrate sheets manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a...
November 10, 1999
Standard Specification for Non-Asbestos Fiber-Mat Reinforced Cement Interior Substrate Sheets
1.1 This specification covers fiber-mat reinforced cement substrate sheets manufactured to be dimensionally stable and suitable as either an unfinished substrate (see Note 1) or as a substrate for...
Advertisement