ASTM International - ASTM A323-93(2000)
Standard Specification for Ferroboron
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 March 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
1.1 This specification covers six grades of ferroboron, designated A1, A2, B1, B2, C1, and C2.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
Document History
March 1, 2020
Standard Specification for Ferroboron
1.1 This specification covers several grades of ferroboron.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only....
November 1, 2015
Standard Specification for Ferroboron
1.1 This specification covers several grades of ferroboron.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
April 1, 2010
Standard Specification for Ferroboron
This specification covers several grades of ferroboron. The grades shall conform to the required chemical composition for boron, carbon, silicon, and aluminum. Various sizes of ferroboron are...
May 1, 2005
Standard Specification for Ferroboron
This specification covers several grades of ferroboron. The grades shall conform to the required chemical composition for boron, carbon, silicon, and aluminum. Various sizes of ferroboron are...
October 1, 2004
Standard Specification for Ferroboron
1.1 This specification covers six grades of ferroboron, designated A1, A2, B1, B2, C1, and C2.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in...
ASTM A323-93(2000)
March 10, 2000
Standard Specification for Ferroboron
1.1 This specification covers six grades of ferroboron, designated A1, A2, B1, B2, C1, and C2.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in...