ASTM International - ASTM A323-93(2004)

Standard Specification for Ferroboron

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2004
Status: inactive
Page Count: 2
ICS Code (Ferroalloys): 77.100
scope:

1.1 This specification covers six grades of ferroboron, designated A1, A2, B1, B2, C1, and C2.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.

Document History

March 1, 2020
Standard Specification for Ferroboron
1.1 This specification covers several grades of ferroboron. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only....
November 1, 2015
Standard Specification for Ferroboron
1.1 This specification covers several grades of ferroboron. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in parentheses are for information only.
April 1, 2010
Standard Specification for Ferroboron
This specification covers several grades of ferroboron. The grades shall conform to the required chemical composition for boron, carbon, silicon, and aluminum. Various sizes of ferroboron are...
May 1, 2005
Standard Specification for Ferroboron
This specification covers several grades of ferroboron. The grades shall conform to the required chemical composition for boron, carbon, silicon, and aluminum. Various sizes of ferroboron are...
ASTM A323-93(2004)
October 1, 2004
Standard Specification for Ferroboron
1.1 This specification covers six grades of ferroboron, designated A1, A2, B1, B2, C1, and C2. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in...
March 10, 2000
Standard Specification for Ferroboron
1.1 This specification covers six grades of ferroboron, designated A1, A2, B1, B2, C1, and C2. 1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units given in...
Advertisement