ASTM International - ASTM D127-87(1999)

Standard Test Method for Drop Melting Point of Petroleum Wax Including Petrolatum

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 2
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
scope:

1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax.

Note 1-Additional methods used for petroleum waxes are Test Method D87 and Test Method D938. Results obtained may differ, depending on the method used. For pharmaceutical petrolatum, Test Method D127 usually is used.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2025
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1: Additional methods used for...
November 1, 2019
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1: Additional methods used for...
January 1, 2015
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1: Additional methods used for...
May 1, 2008
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1—Additional methods used for...
May 1, 2005
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1—Additional methods used for...
July 1, 2004
Standard Test Method for Drop Melting Point of Petroleum Wax Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1—Additional methods used for...
ASTM D127-87(1999)
April 10, 1999
Standard Test Method for Drop Melting Point of Petroleum Wax Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1-Additional methods used for...
January 1, 1963
Standard Test Method for Drop Melting Point Of Petroleum Wax Including Petrolatum
A description is not available for this item.
Advertisement