ASTM International - ASTM D127-63(1977)
Standard Test Method for Drop Melting Point Of Petroleum Wax Including Petrolatum
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1963 |
| Status: | inactive |
| Page Count: | 2 |
Document History
October 1, 2025
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax.
Note 1: Additional methods used for...
November 1, 2019
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax.
Note 1: Additional methods used for...
January 1, 2015
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax.
Note 1: Additional methods used for...
May 1, 2008
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1—Additional methods used for...
May 1, 2005
Standard Test Method for Drop Melting Point of Petroleum Wax, Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1—Additional methods used for...
July 1, 2004
Standard Test Method for Drop Melting Point of Petroleum Wax Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax.
Note 1—Additional methods used for...
April 10, 1999
Standard Test Method for Drop Melting Point of Petroleum Wax Including Petrolatum
1.1 This test method covers the determination of the drop melting point of petroleum wax. It is used primarily for petrolatums and other microcrystalline wax. Note 1-Additional methods used for...
ASTM D127-63(1977)
January 1, 1963
Standard Test Method for Drop Melting Point Of Petroleum Wax Including Petrolatum
A description is not available for this item.