ASTM International - ASTM D173-97b
Standard Specification for Bitumen-Saturated Cotton Fabrics Used in Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 10 November 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch that may be used respectively with asphalts conforming to Specifications D 312 or D 449, or coal-tar pitches conforming to Specification D 450 in the membrane system of roofing or waterproofing.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History