ASTM International - ASTM D173-03
Standard Specification for Bitumen-Saturated Cotton Fabrics Used in Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers woven cotton fabrics saturated with either asphalt or coal-tar pitch intended to be used with asphalts conforming to Specifications D 312 or D 449, coal-tar pitches conforming to Specification D 450, or appropriate solvent bearing bituminous materials in the construction of roofing and waterproofing systems.
1.1.1 Asphalt-saturated cotton fabric shall be used with asphalt base plying cement; typical ones are mopping asphalts conforming to Specifications D 312 or D 449 or appropriate solvent bearing asphaltic compounds.
1.1.2 Coal-tar-saturated cotton fabric shall be used with coal-tar based plying cements; a typical one is coal-tar pitch conforming to Specification D 450 or appropriate solvent bearing coal-tar compounds.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers woven cotton fabrics saturated with either asphalt or coal-tar intended for use with asphalt based plying cement (such as mopping asphalts or appropriate solvent bearing... View More
Document History