ASTM International - ASTM A264-03

Specification for Stainless Chromium-Nickel Steel-Clad Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 2003
Status: inactive
Page Count: 5
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers plate, sheet, and strip of carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel steel. The material is generally intended for pressure vessel use.

1.2 The values stated in inch-pound units are to be regarded as the standard. SI units are provided for information only.

abstract:

This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless... View More

Document History

February 1, 2026
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel steel. The...
March 1, 2019
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
1.1 This specification2 covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel steel. The...
November 1, 2012
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
November 1, 2011
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
May 1, 2009
Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
ASTM A264-03
February 10, 2003
Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
September 10, 1999
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
Advertisement