ASTM International - ASTM A264-09

Specification for Stainless Chromium-Nickel Steel-Clad Plate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 6
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel steel. The material is generally intended for pressure vessel use.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless... View More

Document History

February 1, 2026
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
1.1 This specification covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel steel. The...
March 1, 2019
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
1.1 This specification2 covers plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel steel. The...
November 1, 2012
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
November 1, 2011
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
ASTM A264-09
May 1, 2009
Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
February 10, 2003
Specification for Stainless Chromium-Nickel Steel-Clad Plate
This specification covers the requirements for plate of a carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
September 10, 1999
Standard Specification for Stainless Chromium-Nickel Steel-Clad Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of carbon steel or low-alloy steel base to which is integrally and continuously bonded on one or both sides a layer of stainless chromium-nickel...
Advertisement