ASTM International - ASTM F1262M-95(2002)
Standard Guide for Transient Radiation Upset Threshold of Digital Integrated Circuits
| Organization: | ASTM International |
| Publication Date: | 10 December 2002 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
significance And Use:
Digital logic circuits are used in system applications where they are exposed to pulses of radiation. It is important to know the minimum radiation level at which transient failures can be... View More
scope:
1.1 This guide is to assist experimenters in measuring the transient radiation upset threshold of silicon digital integrated circuits exposed to pulses of ionizing radiation greater than 103 Gy (Si)/s.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History